Capital Lighting, Inc. 7847-22S Sconces-Pocket 769473

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 7.00 Length 7.00 Extension: 6 Bulb Type: E12 Candelabra Qty: 8 Wattage: 40 Finish: Heirloom Gold UPC: 771857088977
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 7.00 Length 7.00 Extension: 6 Bulb Type: E12 Candelabra Qty: 8 Wattage: 40 Finish: Heirloom Gold UPC: 771857088977

Suppliers

Company
Product
Description
Supplier Links
7847-22S Sconces-Pocket - 769473 - Capital Lighting, Inc.
Columbus, OH, USA
7847-22S Sconces-Pocket
769473
7847-22S Sconces-Pocket 769473
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 7.00 Length 7.00 Extension: 6 Bulb Type: E12 Candelabra Qty: 8 Wattage: 40 Finish: Heirloom Gold UPC: 771857088977

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 7.00
Length 7.00
Extension: 6
Bulb
Type: E12 Candelabra
Qty: 8
Wattage: 40
Finish: Heirloom Gold
UPC: 771857088977

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769473
Product Name 7847-22S Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details