Capital Lighting, Inc. 7882-44S Mid. Chandeliers-Other 769469

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 23.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Heirloom Silver UPC: 771857048025
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 23.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Heirloom Silver UPC: 771857048025

Suppliers

Company
Product
Description
Supplier Links
7882-44S Mid. Chandeliers-Other - 769469 - Capital Lighting, Inc.
Columbus, OH, USA
7882-44S Mid. Chandeliers-Other
769469
7882-44S Mid. Chandeliers-Other 769469
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 23.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Heirloom Silver UPC: 771857048025

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 23.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Heirloom Silver
UPC: 771857048025

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769469
Product Name 7882-44S Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details