Capital Lighting, Inc. 3703-20A Flush Mounts-Bowl Style 769465

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 12.00 Bulb Type: Candelabra Qty: 10 Wattage: 40 Finish: Polished Gold UPC: 771857039597
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 12.00 Bulb Type: Candelabra Qty: 10 Wattage: 40 Finish: Polished Gold UPC: 771857039597

Suppliers

Company
Product
Description
Supplier Links
3703-20A Flush Mounts-Bowl Style - 769465 - Capital Lighting, Inc.
Columbus, OH, USA
3703-20A Flush Mounts-Bowl Style
769465
3703-20A Flush Mounts-Bowl Style 769465
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 12.00 Bulb Type: Candelabra Qty: 10 Wattage: 40 Finish: Polished Gold UPC: 771857039597

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 12.00
Bulb
Type: Candelabra
Qty: 10
Wattage: 40
Finish: Polished Gold
UPC: 771857039597

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769465
Product Name 3703-20A Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details