Capital Lighting, Inc. 7884-34S Mid. Chandeliers-Other 769464

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 38.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: French Provincial UPC: 771857031331
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 38.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: French Provincial UPC: 771857031331

Suppliers

Company
Product
Description
Supplier Links
7884-34S Mid. Chandeliers-Other - 769464 - Capital Lighting, Inc.
Columbus, OH, USA
7884-34S Mid. Chandeliers-Other
769464
7884-34S Mid. Chandeliers-Other 769464
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 38.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: French Provincial UPC: 771857031331

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 38.00
Bulb
Type: Candelabra
Qty: 15
Wattage: 60
Finish: French Provincial
UPC: 771857031331

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769464
Product Name 7884-34S Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details