Capital Lighting, Inc. 3702-20A Flush Mounts-Bowl Style 769462

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Polished Gold UPC: 771857038897
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Polished Gold UPC: 771857038897

Suppliers

Company
Product
Description
Supplier Links
3702-20A Flush Mounts-Bowl Style - 769462 - Capital Lighting, Inc.
Columbus, OH, USA
3702-20A Flush Mounts-Bowl Style
769462
3702-20A Flush Mounts-Bowl Style 769462
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Polished Gold UPC: 771857038897

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 9.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 40
Finish: Polished Gold
UPC: 771857038897

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769462
Product Name 3702-20A Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details