Capital Lighting, Inc. 9624-51 Large Chandeliers-Candle 769460

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 40.00 Bulb Type: E12 Candelabra Qty: 9 Wattage: 60 Finish: Black UPC: 771857065466
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 40.00 Bulb Type: E12 Candelabra Qty: 9 Wattage: 60 Finish: Black UPC: 771857065466

Suppliers

Company
Product
Description
Supplier Links
9624-51 Large Chandeliers-Candle - 769460 - Capital Lighting, Inc.
Columbus, OH, USA
9624-51 Large Chandeliers-Candle
769460
9624-51 Large Chandeliers-Candle 769460
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 40.00 Bulb Type: E12 Candelabra Qty: 9 Wattage: 60 Finish: Black UPC: 771857065466

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 40.00
Bulb
Type: E12 Candelabra
Qty: 9
Wattage: 60
Finish: Black
UPC: 771857065466

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769460
Product Name 9624-51 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details