Capital Lighting, Inc. 5048-22L Flush Mounts-Bowl Style 769455

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.00 Bulb Type: E12 Candelabra Qty: 5 Wattage: 40 Finish: Heirloom Gold UPC: 771857037081
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.00 Bulb Type: E12 Candelabra Qty: 5 Wattage: 40 Finish: Heirloom Gold UPC: 771857037081

Suppliers

Company
Product
Description
Supplier Links
5048-22L Flush Mounts-Bowl Style - 769455 - Capital Lighting, Inc.
Columbus, OH, USA
5048-22L Flush Mounts-Bowl Style
769455
5048-22L Flush Mounts-Bowl Style 769455
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.00 Bulb Type: E12 Candelabra Qty: 5 Wattage: 40 Finish: Heirloom Gold UPC: 771857037081

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 8.00
Bulb
Type: E12 Candelabra
Qty: 5
Wattage: 40
Finish: Heirloom Gold
UPC: 771857037081

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769455
Product Name 5048-22L Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details