Capital Lighting, Inc. 5042-27L Flush Mounts-Bowl Style 769450

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.00 Bulb Type: G16.5 Qty: 5 Wattage: 40 Finish: Parchment Gold UPC: 771857025217
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.00 Bulb Type: G16.5 Qty: 5 Wattage: 40 Finish: Parchment Gold UPC: 771857025217

Suppliers

Company
Product
Description
Supplier Links
5042-27L Flush Mounts-Bowl Style - 769450 - Capital Lighting, Inc.
Columbus, OH, USA
5042-27L Flush Mounts-Bowl Style
769450
5042-27L Flush Mounts-Bowl Style 769450
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.00 Bulb Type: G16.5 Qty: 5 Wattage: 40 Finish: Parchment Gold UPC: 771857025217

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 7.00
Bulb
Type: G16.5
Qty: 5
Wattage: 40
Finish: Parchment Gold
UPC: 771857025217

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769450
Product Name 5042-27L Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details