Capital Lighting, Inc. 7857-32S Sconces-Quad plus 769449

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 20.00 Length 20.00 Extension: 11 Bulb Type: G16.5 Qty: 5 Wattage: 40 Finish: French Lace UPC: 771857046434
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 20.00 Length 20.00 Extension: 11 Bulb Type: G16.5 Qty: 5 Wattage: 40 Finish: French Lace UPC: 771857046434

Suppliers

Company
Product
Description
Supplier Links
7857-32S Sconces-Quad plus - 769449 - Capital Lighting, Inc.
Columbus, OH, USA
7857-32S Sconces-Quad plus
769449
7857-32S Sconces-Quad plus 769449
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 20.00 Length 20.00 Extension: 11 Bulb Type: G16.5 Qty: 5 Wattage: 40 Finish: French Lace UPC: 771857046434

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 20.00
Length 20.00
Extension: 11
Bulb
Type: G16.5
Qty: 5
Wattage: 40
Finish: French Lace
UPC: 771857046434

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769449
Product Name 7857-32S Sconces-Quad plus
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details