Capital Lighting, Inc. 7858-23S Semi-Flush Mts.-Bowl Style 769447

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Etruscan Gold UPC: 771857028737
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Etruscan Gold UPC: 771857028737

Suppliers

Company
Product
Description
Supplier Links
7858-23S Semi-Flush Mts.-Bowl Style - 769447 - Capital Lighting, Inc.
Columbus, OH, USA
7858-23S Semi-Flush Mts.-Bowl Style
769447
7858-23S Semi-Flush Mts.-Bowl Style 769447
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Etruscan Gold UPC: 771857028737

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 7.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 40
Finish: Etruscan Gold
UPC: 771857028737

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769447
Product Name 7858-23S Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details