Capital Lighting, Inc. 7864-23S Mid. Chandeliers-Candle 769440

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 27.00 Bulb Type: G16.5 Qty: 16 Wattage: 60 Finish: Etruscan Gold UPC: 771857030136
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 27.00 Bulb Type: G16.5 Qty: 16 Wattage: 60 Finish: Etruscan Gold UPC: 771857030136

Suppliers

Company
Product
Description
Supplier Links
7864-23S Mid. Chandeliers-Candle - 769440 - Capital Lighting, Inc.
Columbus, OH, USA
7864-23S Mid. Chandeliers-Candle
769440
7864-23S Mid. Chandeliers-Candle 769440
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 27.00 Bulb Type: G16.5 Qty: 16 Wattage: 60 Finish: Etruscan Gold UPC: 771857030136

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 27.00
Bulb
Type: G16.5
Qty: 16
Wattage: 60
Finish: Etruscan Gold
UPC: 771857030136

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769440
Product Name 7864-23S Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details