Capital Lighting, Inc. 3718-20A Mid. Chandeliers-Candle 769433

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 31.00 Bulb Type: E12 Candelabra Qty: 20 Wattage: 60 Finish: Polished Gold UPC: 771857005653
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 31.00 Bulb Type: E12 Candelabra Qty: 20 Wattage: 60 Finish: Polished Gold UPC: 771857005653

Suppliers

Company
Product
Description
Supplier Links
3718-20A Mid. Chandeliers-Candle - 769433 - Capital Lighting, Inc.
Columbus, OH, USA
3718-20A Mid. Chandeliers-Candle
769433
3718-20A Mid. Chandeliers-Candle 769433
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 31.00 Bulb Type: E12 Candelabra Qty: 20 Wattage: 60 Finish: Polished Gold UPC: 771857005653

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 31.00
Bulb
Type: E12 Candelabra
Qty: 20
Wattage: 60
Finish: Polished Gold
UPC: 771857005653

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769433
Product Name 3718-20A Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details