Capital Lighting, Inc. 3702-20L Flush Mounts-Bowl Style 769432

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.00 Bulb Type: E12 Candelabra Qty: 6 Wattage: 40 Finish: Polished Gold UPC: 771857038903
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.00 Bulb Type: E12 Candelabra Qty: 6 Wattage: 40 Finish: Polished Gold UPC: 771857038903

Suppliers

Company
Product
Description
Supplier Links
3702-20L Flush Mounts-Bowl Style - 769432 - Capital Lighting, Inc.
Columbus, OH, USA
3702-20L Flush Mounts-Bowl Style
769432
3702-20L Flush Mounts-Bowl Style 769432
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.00 Bulb Type: E12 Candelabra Qty: 6 Wattage: 40 Finish: Polished Gold UPC: 771857038903

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 9.00
Bulb
Type: E12 Candelabra
Qty: 6
Wattage: 40
Finish: Polished Gold
UPC: 771857038903

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769432
Product Name 3702-20L Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details