Capital Lighting, Inc. 3720-20A Mid. Chandeliers-Candle 769431

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 38.00 Bulb Type: E12 Candelabra Qty: 28 Wattage: 60 Finish: Polished Gold UPC: 771857005677
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 38.00 Bulb Type: E12 Candelabra Qty: 28 Wattage: 60 Finish: Polished Gold UPC: 771857005677

Suppliers

Company
Product
Description
Supplier Links
3720-20A Mid. Chandeliers-Candle - 769431 - Capital Lighting, Inc.
Columbus, OH, USA
3720-20A Mid. Chandeliers-Candle
769431
3720-20A Mid. Chandeliers-Candle 769431
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 38.00 Bulb Type: E12 Candelabra Qty: 28 Wattage: 60 Finish: Polished Gold UPC: 771857005677

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 38.00
Bulb
Type: E12 Candelabra
Qty: 28
Wattage: 60
Finish: Polished Gold
UPC: 771857005677

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769431
Product Name 3720-20A Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details