Capital Lighting, Inc. 3722-20A Large Chandeliers-Candle 769430

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 50.00 Bulb Type: E12 Candelabra Qty: 44 Wattage: 60 Finish: Polished Gold UPC: 771857012484
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 50.00 Bulb Type: E12 Candelabra Qty: 44 Wattage: 60 Finish: Polished Gold UPC: 771857012484

Suppliers

Company
Product
Description
Supplier Links
3722-20A Large Chandeliers-Candle - 769430 - Capital Lighting, Inc.
Columbus, OH, USA
3722-20A Large Chandeliers-Candle
769430
3722-20A Large Chandeliers-Candle 769430
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 50.00 Bulb Type: E12 Candelabra Qty: 44 Wattage: 60 Finish: Polished Gold UPC: 771857012484

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 50.00
Bulb
Type: E12 Candelabra
Qty: 44
Wattage: 60
Finish: Polished Gold
UPC: 771857012484

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769430
Product Name 3722-20A Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details