Capital Lighting, Inc. 5054-44A Flush Mounts-Bowl Style 769425

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 12.00 Bulb Type: Candelabra Qty: 10 Wattage: 40 Finish: Heirloom Silver UPC: 771857037258
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 12.00 Bulb Type: Candelabra Qty: 10 Wattage: 40 Finish: Heirloom Silver UPC: 771857037258

Suppliers

Company
Product
Description
Supplier Links
5054-44A Flush Mounts-Bowl Style - 769425 - Capital Lighting, Inc.
Columbus, OH, USA
5054-44A Flush Mounts-Bowl Style
769425
5054-44A Flush Mounts-Bowl Style 769425
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 12.00 Bulb Type: Candelabra Qty: 10 Wattage: 40 Finish: Heirloom Silver UPC: 771857037258

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 12.00
Bulb
Type: Candelabra
Qty: 10
Wattage: 40
Finish: Heirloom Silver
UPC: 771857037258

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769425
Product Name 5054-44A Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details