Capital Lighting, Inc. 5040-65A Flush Mounts-Bowl Style 769423

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Bulb Type: G16.5 Qty: 4 Wattage: 40 Finish: Ancient Bronze UPC: 771857025088
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Bulb Type: G16.5 Qty: 4 Wattage: 40 Finish: Ancient Bronze UPC: 771857025088

Suppliers

Company
Product
Description
Supplier Links
5040-65A Flush Mounts-Bowl Style - 769423 - Capital Lighting, Inc.
Columbus, OH, USA
5040-65A Flush Mounts-Bowl Style
769423
5040-65A Flush Mounts-Bowl Style 769423
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Bulb Type: G16.5 Qty: 4 Wattage: 40 Finish: Ancient Bronze UPC: 771857025088

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 7.00
Bulb
Type: G16.5
Qty: 4
Wattage: 40
Finish: Ancient Bronze
UPC: 771857025088

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769423
Product Name 5040-65A Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details