Capital Lighting, Inc. 3720-20L Mid. Chandeliers-Candle 769411

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 38.00 Bulb Type: E12 Candelabra Qty: 28 Wattage: 60 Finish: Polished Gold UPC: 771857012187
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 38.00 Bulb Type: E12 Candelabra Qty: 28 Wattage: 60 Finish: Polished Gold UPC: 771857012187

Suppliers

Company
Product
Description
Supplier Links
3720-20L Mid. Chandeliers-Candle - 769411 - Capital Lighting, Inc.
Columbus, OH, USA
3720-20L Mid. Chandeliers-Candle
769411
3720-20L Mid. Chandeliers-Candle 769411
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 38.00 Bulb Type: E12 Candelabra Qty: 28 Wattage: 60 Finish: Polished Gold UPC: 771857012187

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 38.00
Bulb
Type: E12 Candelabra
Qty: 28
Wattage: 60
Finish: Polished Gold
UPC: 771857012187

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769411
Product Name 3720-20L Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details