Capital Lighting, Inc. 3708-20S Sconces-Pocket 769409

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Length 9.00 Extension: 7 Bulb Type: E12 Candelabra Qty: 3 Wattage: 40 Finish: Polished Gold Product Name: Three Light Wall bracket UPC: 771857010459 Category: Wall Brackets
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Length 9.00 Extension: 7 Bulb Type: E12 Candelabra Qty: 3 Wattage: 40 Finish: Polished Gold Product Name: Three Light Wall bracket UPC: 771857010459 Category: Wall Brackets

Suppliers

Company
Product
Description
Supplier Links
3708-20S Sconces-Pocket - 769409 - Capital Lighting, Inc.
Columbus, OH, USA
3708-20S Sconces-Pocket
769409
3708-20S Sconces-Pocket 769409
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Length 9.00 Extension: 7 Bulb Type: E12 Candelabra Qty: 3 Wattage: 40 Finish: Polished Gold Product Name: Three Light Wall bracket UPC: 771857010459 Category: Wall Brackets

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 9.00
Length 9.00
Extension: 7
Bulb
Type: E12 Candelabra
Qty: 3
Wattage: 40
Finish: Polished Gold
Product Name: Three Light Wall bracket
UPC: 771857010459
Category: Wall Brackets

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769409
Product Name 3708-20S Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details