Capital Lighting, Inc. 5078-44 Mid. Chandeliers-Candle 769408

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 35.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Heirloom Silver UPC: 771857050936
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 35.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Heirloom Silver UPC: 771857050936

Suppliers

Company
Product
Description
Supplier Links
5078-44 Mid. Chandeliers-Candle - 769408 - Capital Lighting, Inc.
Columbus, OH, USA
5078-44 Mid. Chandeliers-Candle
769408
5078-44 Mid. Chandeliers-Candle 769408
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 35.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Heirloom Silver UPC: 771857050936

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 35.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Heirloom Silver
UPC: 771857050936

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769408
Product Name 5078-44 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details