Capital Lighting, Inc. 3710-20S Sconces-Pocket 769407

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.00 Length 21.00 Extension: 7 Bulb Type: G16.5 Qty: 5 Wattage: 40 Finish: Polished Gold Product Name: Six Light Wall bracket UPC: 771857010749 Category: Wall Brackets
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.00 Length 21.00 Extension: 7 Bulb Type: G16.5 Qty: 5 Wattage: 40 Finish: Polished Gold Product Name: Six Light Wall bracket UPC: 771857010749 Category: Wall Brackets

Suppliers

Company
Product
Description
Supplier Links
3710-20S Sconces-Pocket - 769407 - Capital Lighting, Inc.
Columbus, OH, USA
3710-20S Sconces-Pocket
769407
3710-20S Sconces-Pocket 769407
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.00 Length 21.00 Extension: 7 Bulb Type: G16.5 Qty: 5 Wattage: 40 Finish: Polished Gold Product Name: Six Light Wall bracket UPC: 771857010749 Category: Wall Brackets

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 21.00
Length 21.00
Extension: 7
Bulb
Type: G16.5
Qty: 5
Wattage: 40
Finish: Polished Gold
Product Name: Six Light Wall bracket
UPC: 771857010749
Category: Wall Brackets

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769407
Product Name 3710-20S Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details