Capital Lighting, Inc. 3716-20S Mid. Chandeliers-Candle 769406

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 26.00 Bulb Type: E12 Candelabra Qty: 16 Wattage: 60 Finish: Polished Gold UPC: 771857011623
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 26.00 Bulb Type: E12 Candelabra Qty: 16 Wattage: 60 Finish: Polished Gold UPC: 771857011623

Suppliers

Company
Product
Description
Supplier Links
3716-20S Mid. Chandeliers-Candle - 769406 - Capital Lighting, Inc.
Columbus, OH, USA
3716-20S Mid. Chandeliers-Candle
769406
3716-20S Mid. Chandeliers-Candle 769406
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 26.00 Bulb Type: E12 Candelabra Qty: 16 Wattage: 60 Finish: Polished Gold UPC: 771857011623

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 26.00
Bulb
Type: E12 Candelabra
Qty: 16
Wattage: 60
Finish: Polished Gold
UPC: 771857011623

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769406
Product Name 3716-20S Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details