Capital Lighting, Inc. 3718-20S Mid. Chandeliers-Candle 769403

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 31.00 Bulb Type: E12 Candelabra Qty: 20 Wattage: 60 Finish: Polished Gold UPC: 771857011906
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 31.00 Bulb Type: E12 Candelabra Qty: 20 Wattage: 60 Finish: Polished Gold UPC: 771857011906

Suppliers

Company
Product
Description
Supplier Links
3718-20S Mid. Chandeliers-Candle - 769403 - Capital Lighting, Inc.
Columbus, OH, USA
3718-20S Mid. Chandeliers-Candle
769403
3718-20S Mid. Chandeliers-Candle 769403
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 31.00 Bulb Type: E12 Candelabra Qty: 20 Wattage: 60 Finish: Polished Gold UPC: 771857011906

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 31.00
Bulb
Type: E12 Candelabra
Qty: 20
Wattage: 60
Finish: Polished Gold
UPC: 771857011906

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769403
Product Name 3718-20S Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details