PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 28.00
Bulb
Type: E12 Candelabra
Qty: 6
Wattage: 60
Finish: Heirloom Gold
UPC: 771857050684
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 769402 |
| Product Name | 5076-22 Mid. Chandeliers-Candle |
| Application | Residential |