Capital Lighting, Inc. 3720-20S Mid. Chandeliers-Candle 769401

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 38.00 Bulb Type: E12 Candelabra Qty: 26 Wattage: 60 Finish: Polished Gold UPC: 771857012194
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 38.00 Bulb Type: E12 Candelabra Qty: 26 Wattage: 60 Finish: Polished Gold UPC: 771857012194

Suppliers

Company
Product
Description
Supplier Links
3720-20S Mid. Chandeliers-Candle - 769401 - Capital Lighting, Inc.
Columbus, OH, USA
3720-20S Mid. Chandeliers-Candle
769401
3720-20S Mid. Chandeliers-Candle 769401
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 38.00 Bulb Type: E12 Candelabra Qty: 26 Wattage: 60 Finish: Polished Gold UPC: 771857012194

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 38.00
Bulb
Type: E12 Candelabra
Qty: 26
Wattage: 60
Finish: Polished Gold
UPC: 771857012194

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769401
Product Name 3720-20S Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details