Capital Lighting, Inc. 5020-47 Mid. Chandeliers-Candle 769398

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 27.00 Bulb Type: E12 Candelabra Qty: 6 Wattage: 60 Finish: Antique Pewter UPC: 771857060928
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 27.00 Bulb Type: E12 Candelabra Qty: 6 Wattage: 60 Finish: Antique Pewter UPC: 771857060928

Suppliers

Company
Product
Description
Supplier Links
5020-47 Mid. Chandeliers-Candle - 769398 - Capital Lighting, Inc.
Columbus, OH, USA
5020-47 Mid. Chandeliers-Candle
769398
5020-47 Mid. Chandeliers-Candle 769398
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 27.00 Bulb Type: E12 Candelabra Qty: 6 Wattage: 60 Finish: Antique Pewter UPC: 771857060928

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 27.00
Bulb
Type: E12 Candelabra
Qty: 6
Wattage: 60
Finish: Antique Pewter
UPC: 771857060928

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769398
Product Name 5020-47 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details