Capital Lighting, Inc. 5074-74 Mid. Chandeliers-Candle 769397

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.00 Bulb Type: E12 Candelabra Qty: 10 Wattage: 60 Finish: Parchment Bronze UPC: 771857070200
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.00 Bulb Type: E12 Candelabra Qty: 10 Wattage: 60 Finish: Parchment Bronze UPC: 771857070200

Suppliers

Company
Product
Description
Supplier Links
5074-74 Mid. Chandeliers-Candle - 769397 - Capital Lighting, Inc.
Columbus, OH, USA
5074-74 Mid. Chandeliers-Candle
769397
5074-74 Mid. Chandeliers-Candle 769397
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.00 Bulb Type: E12 Candelabra Qty: 10 Wattage: 60 Finish: Parchment Bronze UPC: 771857070200

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 30.00
Bulb
Type: E12 Candelabra
Qty: 10
Wattage: 60
Finish: Parchment Bronze
UPC: 771857070200

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769397
Product Name 5074-74 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details