Capital Lighting, Inc. 9875 Mini Chandeliers-Candle 769386

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 18.00 Bulb Type: E12 Candelabra Qty: 5 Wattage: 60 Finish: Bronze Gold UPC: 771857151671
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 18.00 Bulb Type: E12 Candelabra Qty: 5 Wattage: 60 Finish: Bronze Gold UPC: 771857151671

Suppliers

Company
Product
Description
Supplier Links
9875 Mini Chandeliers-Candle - 769386 - Capital Lighting, Inc.
Columbus, OH, USA
9875 Mini Chandeliers-Candle
769386
9875 Mini Chandeliers-Candle 769386
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 18.00 Bulb Type: E12 Candelabra Qty: 5 Wattage: 60 Finish: Bronze Gold UPC: 771857151671

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 18.00
Bulb
Type: E12 Candelabra
Qty: 5
Wattage: 60
Finish: Bronze Gold
UPC: 771857151671

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769386
Product Name 9875 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details