Capital Lighting, Inc. 9872 Sconces-Double Candle 769384

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.00 Length 15.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Gold Product Name: Two Light Wall bracket UPC: 771857153699 Category: Wall Brackets
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.00 Length 15.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Gold Product Name: Two Light Wall bracket UPC: 771857153699 Category: Wall Brackets

Suppliers

Company
Product
Description
Supplier Links
9872 Sconces-Double Candle - 769384 - Capital Lighting, Inc.
Columbus, OH, USA
9872 Sconces-Double Candle
769384
9872 Sconces-Double Candle 769384
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.00 Length 15.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Gold Product Name: Two Light Wall bracket UPC: 771857153699 Category: Wall Brackets

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 15.00
Length 15.00
Extension: 8
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Bronze Gold
Product Name: Two Light Wall bracket
UPC: 771857153699
Category: Wall Brackets

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769384
Product Name 9872 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details