Capital Lighting, Inc. 9876 Mid. Chandeliers-Candle 769383

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 24.00 Bulb Type: E12 Candelabra Qty: 6 Wattage: 60 Finish: Bronze Gold UPC: 771857144222
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 24.00 Bulb Type: E12 Candelabra Qty: 6 Wattage: 60 Finish: Bronze Gold UPC: 771857144222

Suppliers

Company
Product
Description
Supplier Links
9876 Mid. Chandeliers-Candle - 769383 - Capital Lighting, Inc.
Columbus, OH, USA
9876 Mid. Chandeliers-Candle
769383
9876 Mid. Chandeliers-Candle 769383
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 24.00 Bulb Type: E12 Candelabra Qty: 6 Wattage: 60 Finish: Bronze Gold UPC: 771857144222

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 24.00
Bulb
Type: E12 Candelabra
Qty: 6
Wattage: 60
Finish: Bronze Gold
UPC: 771857144222

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769383
Product Name 9876 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details