Capital Lighting, Inc. 5711-44 Sconces-Pocket 769378

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 11.00 Length 11.00 Extension: 7 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Heirloom Silver Product Name: Three Light Wall bracket UPC: 771857045376 Category: Wall Brackets
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 11.00 Length 11.00 Extension: 7 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Heirloom Silver Product Name: Three Light Wall bracket UPC: 771857045376 Category: Wall Brackets

Suppliers

Company
Product
Description
Supplier Links
5711-44 Sconces-Pocket - 769378 - Capital Lighting, Inc.
Columbus, OH, USA
5711-44 Sconces-Pocket
769378
5711-44 Sconces-Pocket 769378
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 11.00 Length 11.00 Extension: 7 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Heirloom Silver Product Name: Three Light Wall bracket UPC: 771857045376 Category: Wall Brackets

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 11.00
Length 11.00
Extension: 7
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Heirloom Silver
Product Name: Three Light Wall bracket
UPC: 771857045376
Category: Wall Brackets

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769378
Product Name 5711-44 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details