Capital Lighting, Inc. 5029-22 Sconces-Quad plus 769376

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 23.00 Length 23.00 Extension: 14 Bulb Type: E12 Candelabra Qty: 5 Wattage: 60 Finish: Heirloom Gold Product Name: Five Light wall bracket UPC: 771857061048 Category: Wall Brackets
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 23.00 Length 23.00 Extension: 14 Bulb Type: E12 Candelabra Qty: 5 Wattage: 60 Finish: Heirloom Gold Product Name: Five Light wall bracket UPC: 771857061048 Category: Wall Brackets

Suppliers

Company
Product
Description
Supplier Links
5029-22 Sconces-Quad plus - 769376 - Capital Lighting, Inc.
Columbus, OH, USA
5029-22 Sconces-Quad plus
769376
5029-22 Sconces-Quad plus 769376
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 23.00 Length 23.00 Extension: 14 Bulb Type: E12 Candelabra Qty: 5 Wattage: 60 Finish: Heirloom Gold Product Name: Five Light wall bracket UPC: 771857061048 Category: Wall Brackets

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 23.00
Length 23.00
Extension: 14
Bulb
Type: E12 Candelabra
Qty: 5
Wattage: 60
Finish: Heirloom Gold
Product Name: Five Light wall bracket
UPC: 771857061048
Category: Wall Brackets

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769376
Product Name 5029-22 Sconces-Quad plus
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details