Capital Lighting, Inc. 5725-51 Sconces-Pocket 769369

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 6.00 Length 6.00 Extension: 4 Bulb Type: G16.5 Qty: 3 Wattage: 40 Finish: Black Product Name: Three Light Wall bracket UPC: 771857085945 Category: Wall Brackets
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 6.00 Length 6.00 Extension: 4 Bulb Type: G16.5 Qty: 3 Wattage: 40 Finish: Black Product Name: Three Light Wall bracket UPC: 771857085945 Category: Wall Brackets

Suppliers

Company
Product
Description
Supplier Links
5725-51 Sconces-Pocket - 769369 - Capital Lighting, Inc.
Columbus, OH, USA
5725-51 Sconces-Pocket
769369
5725-51 Sconces-Pocket 769369
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 6.00 Length 6.00 Extension: 4 Bulb Type: G16.5 Qty: 3 Wattage: 40 Finish: Black Product Name: Three Light Wall bracket UPC: 771857085945 Category: Wall Brackets

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 6.00
Length 6.00
Extension: 4
Bulb
Type: G16.5
Qty: 3
Wattage: 40
Finish: Black
Product Name: Three Light Wall bracket
UPC: 771857085945
Category: Wall Brackets

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769369
Product Name 5725-51 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details