Capital Lighting, Inc. 5726-22 Sconces-Pocket 769367

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 6.00 Length 6.00 Extension: 4 Bulb Type: G16.5 Qty: 7 Wattage: 40 Finish: Heirloom Gold Product Name: Seven Light Wall bracket UPC: 771857084283 Category: Wall Brackets
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 6.00 Length 6.00 Extension: 4 Bulb Type: G16.5 Qty: 7 Wattage: 40 Finish: Heirloom Gold Product Name: Seven Light Wall bracket UPC: 771857084283 Category: Wall Brackets

Suppliers

Company
Product
Description
Supplier Links
5726-22 Sconces-Pocket - 769367 - Capital Lighting, Inc.
Columbus, OH, USA
5726-22 Sconces-Pocket
769367
5726-22 Sconces-Pocket 769367
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 6.00 Length 6.00 Extension: 4 Bulb Type: G16.5 Qty: 7 Wattage: 40 Finish: Heirloom Gold Product Name: Seven Light Wall bracket UPC: 771857084283 Category: Wall Brackets

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 6.00
Length 6.00
Extension: 4
Bulb
Type: G16.5
Qty: 7
Wattage: 40
Finish: Heirloom Gold
Product Name: Seven Light Wall bracket
UPC: 771857084283
Category: Wall Brackets

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769367
Product Name 5726-22 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details