Capital Lighting, Inc. 5727-44 Sconces-Pocket 769364

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 6.00 Length 6.00 Extension: 4 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Heirloom Silver Product Name: Nine Light Wall bracket UPC: 771857081244 Category: Wall Brackets
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 6.00 Length 6.00 Extension: 4 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Heirloom Silver Product Name: Nine Light Wall bracket UPC: 771857081244 Category: Wall Brackets

Suppliers

Company
Product
Description
Supplier Links
5727-44 Sconces-Pocket - 769364 - Capital Lighting, Inc.
Columbus, OH, USA
5727-44 Sconces-Pocket
769364
5727-44 Sconces-Pocket 769364
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 6.00 Length 6.00 Extension: 4 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Heirloom Silver Product Name: Nine Light Wall bracket UPC: 771857081244 Category: Wall Brackets

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 6.00
Length 6.00
Extension: 4
Bulb
Type: Candelabra
Qty: 9
Wattage: 40
Finish: Heirloom Silver
Product Name: Nine Light Wall bracket
UPC: 771857081244
Category: Wall Brackets

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769364
Product Name 5727-44 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details