Capital Lighting, Inc. 1252-48BD Sconces-Single Glass 769352

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Length 10.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Silver Product Name: One Light Wall Bracket UPC: 771857093964
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Length 10.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Silver Product Name: One Light Wall Bracket UPC: 771857093964

Suppliers

Company
Product
Description
Supplier Links
1252-48BD Sconces-Single Glass - 769352 - Capital Lighting, Inc.
Columbus, OH, USA
1252-48BD Sconces-Single Glass
769352
1252-48BD Sconces-Single Glass 769352
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Length 10.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Silver Product Name: One Light Wall Bracket UPC: 771857093964

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.00
Length 10.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Silver
Product Name: One Light Wall Bracket
UPC: 771857093964

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769352
Product Name 1252-48BD Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details