Capital Lighting, Inc. 5724-76 Sconces-Pocket 769348

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.00 Length 6.00 Extension: 4 Bulb Type: G16.5 Qty: 5 Wattage: 40 Finish: Heirloom Bronze Product Name: Five Light wall bracket UPC: 771857073720 Category: Wall Brackets
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.00 Length 6.00 Extension: 4 Bulb Type: G16.5 Qty: 5 Wattage: 40 Finish: Heirloom Bronze Product Name: Five Light wall bracket UPC: 771857073720 Category: Wall Brackets

Suppliers

Company
Product
Description
Supplier Links
5724-76 Sconces-Pocket - 769348 - Capital Lighting, Inc.
Columbus, OH, USA
5724-76 Sconces-Pocket
769348
5724-76 Sconces-Pocket 769348
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.00 Length 6.00 Extension: 4 Bulb Type: G16.5 Qty: 5 Wattage: 40 Finish: Heirloom Bronze Product Name: Five Light wall bracket UPC: 771857073720 Category: Wall Brackets

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 6.00
Length 6.00
Extension: 4
Bulb
Type: G16.5
Qty: 5
Wattage: 40
Finish: Heirloom Bronze
Product Name: Five Light wall bracket
UPC: 771857073720
Category: Wall Brackets

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769348
Product Name 5724-76 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318142 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details