Capital Lighting, Inc. 5723-76 Flush Mounts-Bowl Style 769345

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.00 Bulb Type: G16.5 Qty: 4 Wattage: 40 Finish: Heirloom Bronze UPC: 771857082401
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.00 Bulb Type: G16.5 Qty: 4 Wattage: 40 Finish: Heirloom Bronze UPC: 771857082401

Suppliers

Company
Product
Description
Supplier Links
5723-76 Flush Mounts-Bowl Style - 769345 - Capital Lighting, Inc.
Columbus, OH, USA
5723-76 Flush Mounts-Bowl Style
769345
5723-76 Flush Mounts-Bowl Style 769345
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.00 Bulb Type: G16.5 Qty: 4 Wattage: 40 Finish: Heirloom Bronze UPC: 771857082401

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 9.00
Bulb
Type: G16.5
Qty: 4
Wattage: 40
Finish: Heirloom Bronze
UPC: 771857082401

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769345
Product Name 5723-76 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details