Capital Lighting, Inc. 5719-76 Large Chandeliers-Candle 769340

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 52.00 Bulb Type: E12 Candelabra Qty: 20 Wattage: 60 Finish: Heirloom Bronze UPC: 771857061703
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 52.00 Bulb Type: E12 Candelabra Qty: 20 Wattage: 60 Finish: Heirloom Bronze UPC: 771857061703

Suppliers

Company
Product
Description
Supplier Links
5719-76 Large Chandeliers-Candle - 769340 - Capital Lighting, Inc.
Columbus, OH, USA
5719-76 Large Chandeliers-Candle
769340
5719-76 Large Chandeliers-Candle 769340
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 52.00 Bulb Type: E12 Candelabra Qty: 20 Wattage: 60 Finish: Heirloom Bronze UPC: 771857061703

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 52.00
Bulb
Type: E12 Candelabra
Qty: 20
Wattage: 60
Finish: Heirloom Bronze
UPC: 771857061703

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769340
Product Name 5719-76 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details