Capital Lighting, Inc. 5149-91 Mid. Chandeliers-Candle 769335

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 27.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Silvergild UPC: 771857061628
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 27.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Silvergild UPC: 771857061628

Suppliers

Company
Product
Description
Supplier Links
5149-91 Mid. Chandeliers-Candle - 769335 - Capital Lighting, Inc.
Columbus, OH, USA
5149-91 Mid. Chandeliers-Candle
769335
5149-91 Mid. Chandeliers-Candle 769335
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 27.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Silvergild UPC: 771857061628

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 27.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Silvergild
UPC: 771857061628

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769335
Product Name 5149-91 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details