Capital Lighting, Inc. 5143-76 Sconces-Single Candle 769333

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Length 11.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Heirloom Bronze Product Name: One Light Wall Bracket UPC: 771857071450 Category: Wall Brackets
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Length 11.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Heirloom Bronze Product Name: One Light Wall Bracket UPC: 771857071450 Category: Wall Brackets

Suppliers

Company
Product
Description
Supplier Links
5143-76 Sconces-Single Candle - 769333 - Capital Lighting, Inc.
Columbus, OH, USA
5143-76 Sconces-Single Candle
769333
5143-76 Sconces-Single Candle 769333
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Length 11.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Heirloom Bronze Product Name: One Light Wall Bracket UPC: 771857071450 Category: Wall Brackets

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.00
Length 11.00
Extension: 6
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Heirloom Bronze
Product Name: One Light Wall Bracket
UPC: 771857071450
Category: Wall Brackets

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769333
Product Name 5143-76 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details