Capital Lighting, Inc. 5148-23 Mid. Chandeliers-Candle 769332

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 33.00 Bulb Type: E12 Candelabra Qty: 10 Wattage: 60 Finish: Etruscan Gold UPC: 771857084030
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 33.00 Bulb Type: E12 Candelabra Qty: 10 Wattage: 60 Finish: Etruscan Gold UPC: 771857084030

Suppliers

Company
Product
Description
Supplier Links
5148-23 Mid. Chandeliers-Candle - 769332 - Capital Lighting, Inc.
Columbus, OH, USA
5148-23 Mid. Chandeliers-Candle
769332
5148-23 Mid. Chandeliers-Candle 769332
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 33.00 Bulb Type: E12 Candelabra Qty: 10 Wattage: 60 Finish: Etruscan Gold UPC: 771857084030

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 33.00
Bulb
Type: E12 Candelabra
Qty: 10
Wattage: 60
Finish: Etruscan Gold
UPC: 771857084030

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769332
Product Name 5148-23 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details