Capital Lighting, Inc. 5155-75 Mid. Chandeliers-Candle 769319

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 30.00 Bulb Type: E12 Candelabra Qty: 6 Wattage: 60 Finish: Bronze Umber UPC: 771857033137
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 30.00 Bulb Type: E12 Candelabra Qty: 6 Wattage: 60 Finish: Bronze Umber UPC: 771857033137

Suppliers

Company
Product
Description
Supplier Links
5155-75 Mid. Chandeliers-Candle - 769319 - Capital Lighting, Inc.
Columbus, OH, USA
5155-75 Mid. Chandeliers-Candle
769319
5155-75 Mid. Chandeliers-Candle 769319
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 30.00 Bulb Type: E12 Candelabra Qty: 6 Wattage: 60 Finish: Bronze Umber UPC: 771857033137

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 30.00
Bulb
Type: E12 Candelabra
Qty: 6
Wattage: 60
Finish: Bronze Umber
UPC: 771857033137

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769319
Product Name 5155-75 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details