Capital Lighting, Inc. 5157-74 Mid. Chandeliers-Candle 769317

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 35.00 Bulb Type: E12 Candelabra Qty: 8 Wattage: 60 Finish: Parchment Bronze UPC: 771857033175
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 35.00 Bulb Type: E12 Candelabra Qty: 8 Wattage: 60 Finish: Parchment Bronze UPC: 771857033175

Suppliers

Company
Product
Description
Supplier Links
5157-74 Mid. Chandeliers-Candle - 769317 - Capital Lighting, Inc.
Columbus, OH, USA
5157-74 Mid. Chandeliers-Candle
769317
5157-74 Mid. Chandeliers-Candle 769317
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 35.00 Bulb Type: E12 Candelabra Qty: 8 Wattage: 60 Finish: Parchment Bronze UPC: 771857033175

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 35.00
Bulb
Type: E12 Candelabra
Qty: 8
Wattage: 60
Finish: Parchment Bronze
UPC: 771857033175

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769317
Product Name 5157-74 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details