Capital Lighting, Inc. 5742-22 Sconces-Double Candle 769316

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Length 14.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Heirloom Gold Product Name: Two Light Wall Sconce UPC: 771857077131 Category: Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Length 14.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Heirloom Gold Product Name: Two Light Wall Sconce UPC: 771857077131 Category: Sconces

Suppliers

Company
Product
Description
Supplier Links
5742-22 Sconces-Double Candle - 769316 - Capital Lighting, Inc.
Columbus, OH, USA
5742-22 Sconces-Double Candle
769316
5742-22 Sconces-Double Candle 769316
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Length 14.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Heirloom Gold Product Name: Two Light Wall Sconce UPC: 771857077131 Category: Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 14.00
Length 14.00
Extension: 5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Heirloom Gold
Product Name: Two Light Wall Sconce
UPC: 771857077131
Category: Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769316
Product Name 5742-22 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details