Capital Lighting, Inc. 5744-48 Semi-Flush Mts.-Bowl Style 769311

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 15.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Antique Silver UPC: 771857084764
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 15.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Antique Silver UPC: 771857084764

Suppliers

Company
Product
Description
Supplier Links
5744-48 Semi-Flush Mts.-Bowl Style - 769311 - Capital Lighting, Inc.
Columbus, OH, USA
5744-48 Semi-Flush Mts.-Bowl Style
769311
5744-48 Semi-Flush Mts.-Bowl Style 769311
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 15.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Antique Silver UPC: 771857084764

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 15.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Antique Silver
UPC: 771857084764

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769311
Product Name 5744-48 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details