Capital Lighting, Inc. 5745-22 Semi-Flush Mts.-Other 769310

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 21.00 Bulb Qty: 5 Wattage: 40 Finish: Heirloom Gold UPC: 771857080742
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 21.00 Bulb Qty: 5 Wattage: 40 Finish: Heirloom Gold UPC: 771857080742

Suppliers

Company
Product
Description
Supplier Links
5745-22 Semi-Flush Mts.-Other - 769310 - Capital Lighting, Inc.
Columbus, OH, USA
5745-22 Semi-Flush Mts.-Other
769310
5745-22 Semi-Flush Mts.-Other 769310
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 21.00 Bulb Qty: 5 Wattage: 40 Finish: Heirloom Gold UPC: 771857080742

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 21.00
Bulb
Qty: 5
Wattage: 40
Finish: Heirloom Gold
UPC: 771857080742

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769310
Product Name 5745-22 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details