Capital Lighting, Inc. 5756-22 Mid. Chandeliers-Candle 769309

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 35.00 Bulb Type: E12 Candelabra Qty: 7 Wattage: 60 Finish: Heirloom Gold UPC: 771857057584
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 35.00 Bulb Type: E12 Candelabra Qty: 7 Wattage: 60 Finish: Heirloom Gold UPC: 771857057584

Suppliers

Company
Product
Description
Supplier Links
5756-22 Mid. Chandeliers-Candle - 769309 - Capital Lighting, Inc.
Columbus, OH, USA
5756-22 Mid. Chandeliers-Candle
769309
5756-22 Mid. Chandeliers-Candle 769309
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 35.00 Bulb Type: E12 Candelabra Qty: 7 Wattage: 60 Finish: Heirloom Gold UPC: 771857057584

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 35.00
Bulb
Type: E12 Candelabra
Qty: 7
Wattage: 60
Finish: Heirloom Gold
UPC: 771857057584

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769309
Product Name 5756-22 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details