Capital Lighting, Inc. 27150 Lamps-Table Lamps 769286

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 34.00 Length 34.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 12 Product Name: One Light Table Lamp UPC: 792977271506 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 34.00 Length 34.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 12 Product Name: One Light Table Lamp UPC: 792977271506 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
27150 Lamps-Table Lamps - 769286 - Capital Lighting, Inc.
Columbus, OH, USA
27150 Lamps-Table Lamps
769286
27150 Lamps-Table Lamps 769286
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 34.00 Length 34.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 12 Product Name: One Light Table Lamp UPC: 792977271506 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 34.00
Length 34.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Weight: 12
Product Name: One Light Table Lamp
UPC: 792977271506
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769286
Product Name 27150 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details