Capital Lighting, Inc. 27204 Lamps-Table Lamps 769250

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 34.80 Length 34.80 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Granite Product Name: One Light Table Lamp UPC: 792977272046 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 34.80 Length 34.80 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Granite Product Name: One Light Table Lamp UPC: 792977272046 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
27204 Lamps-Table Lamps - 769250 - Capital Lighting, Inc.
Columbus, OH, USA
27204 Lamps-Table Lamps
769250
27204 Lamps-Table Lamps 769250
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 34.80 Length 34.80 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Granite Product Name: One Light Table Lamp UPC: 792977272046 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 34.80
Length 34.80
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Granite
Product Name: One Light Table Lamp
UPC: 792977272046
Category: Lamps
Shipped Via: UPS
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769250
Product Name 27204 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details